Microchip Technology, Inc. Microcontrollers PIC24FJ64GA202-E/SP

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SPDIP
Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SPDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA202-E/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA202-E/SP
Microcontrollers PIC24FJ64GA202-E/SP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SPDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA202-E/SP
16-bit Microcontrollers - MCU PIC24FJ64GA202-E/SP
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM

16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Spdip-28; Product Range Microchip - 29Y8193 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Spdip-28; Product Range Microchip
29Y8193
Mcu, 16Bit, 32Mhz, Spdip-28; Product Range Microchip 29Y8193
MCU, 16BIT, 32MHZ, SPDIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SPDIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA202-E/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA202-E/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA202-E/SP
IC MCU 16BIT 64KB FLASH 28SPDIP

IC MCU 16BIT 64KB FLASH 28SPDIP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GA202-E/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA202-E/SP
Embedded - Microcontrollers PIC24FJ64GA202-E/SP
IC MCU 16BIT 64KB FLASH 28SPDIP

IC MCU 16BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA202-E/SP PIC24FJ64GA202-E/SP 29Y8193 PIC24FJ64GA202-E/SP PIC24FJ64GA202-E/SP
Product Name Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 32Mhz, Spdip-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB
I/O Ports 21
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers