The PIC24FJ64GA104-I/PT is a 16-bit general-purpose microcontroller from Quarktwin Technology Ltd. It features a maximum operating frequency of 32 MHz and offers 64 KB of flash program memory with a minimum endurance of 10,000 erase/write cycles and a data retention period of at least 20 years. The device operates within a voltage range of 2.0V to 3.6V and includes a variety of power management modes, including deep sleep, which allows for extremely low power consumption. This microcontroller is equipped with a 10-bit, up to 13-channel analog-to-digital converter capable of 500 ksps conversion rates, as well as three analog comparators. It supports in-circuit serial programming and debugging via two pins and includes JTAG boundary scan support. The architecture is designed for high performance, featuring a modified Harvard architecture and a hardware multiplier and divider for efficient processing. The PIC24FJ64GA104-I/PT is suitable for applications requiring reliable operation in industrial environments, with an operating temperature range of -40°C to +85°C. Its combination of features makes it a versatile choice for engineers looking for a robust microcontroller for various embedded applications.
MCU 64K Flash 8192 RAM PPS 53 I/O TQFP64
MCU 64K Flash 8192 RAM PPS 53 I/O TQFP64
MCU 64K Flash 8192 RAM PPS 53 I/O TQFP64
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA104-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA104-I
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 889789-PIC24FJ64GA10
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ64GA104
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2266-PIC24FJ64GA104-
16-bit Microcontrollers - MCU 64KB Flash 8KB RAM nanoWatt
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6670260 | 6670260P | 685-PIC24FJ64GA104-I/PT | PIC24FJ64GA104-I/PT-ND | 889789-PIC24FJ64GA104-I/PT | PIC24FJ64GA104-I/PT | PIC24FJ64GA104-I/PT | PIC24FJ64GA104-I/PT | PIC24FJ64GA104-I/PT |
| Product Name | Microcontrollers | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ64GA104-I/PT | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB | 64 KB | 64 KB | ||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | |
| Pin Count | 44 | 44 | 44 | 44 |