PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA102T-I/ML
Manufacturer: Microchip Technology
Win Source Part Number: 1238368-PIC24FJ64GA1
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 28QFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 64KB FLASH 28QFN
MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 28QFN
16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA102T-I/ML-ND | 685-PIC24FJ64GA102T-I/ML | 1238368-PIC24FJ64GA102T-I/ML | PIC24FJ64GA102T-I/ML | PIC24FJ64GA102T-I/ML | PIC24FJ64GA102T-I/ML | 07P9735 | PIC24FJ64GA102T-I/ML | PIC24FJ64GA102T-I/ML |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24FJ64GA102T-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x10b | ||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 64 KB |