Manufacturer: Microchip Technology
Win Source Part Number: 1322119-PIC24FJ64GA1
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24FJ64GA102ISS
Base Product Number: PIC24FJ64GA102
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA102-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA102-I
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
16-bit Microcontrollers - MCU 16b 16MIPS 64KB FL 8KBRAM nanowatt XLP
IC MCU 16BIT 64KB FLASH 28SSOP
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322119-PIC24FJ64GA102-I/SS | 685-PIC24FJ64GA102-I/SS | PIC24FJ64GA102-I/SS-ND | PIC24FJ64GA102-I/SS | PIC24FJ64GA102-I/SS | PIC24FJ64GA102-I/SS | PIC24FJ64GA102-I/SS | 39T6764 | PIC24FJ64GA102-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 2 to 3.6 volts |