Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24FJ64GA102-I/ML

Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA102-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA102-I /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA102-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA102-I /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA102-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA102-I/ML
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA102-I/ML
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA102-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA102-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA102-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA102-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA102-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA102-I/ML-ND
Microcontrollers PIC24FJ64GA102-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - 7037816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037816
Microcontrollers 7037816
MCU, 64KB Flash, 8KB, nanoWatt, 28QFN

MCU, 64KB Flash, 8KB, nanoWatt, 28QFN

Supplier's Site
Microcontrollers - 7037816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037816P
Microcontrollers 7037816P
MCU, 64KB Flash, 8KB, nanoWatt, 28QFN

MCU, 64KB Flash, 8KB, nanoWatt, 28QFN

Supplier's Site
Microcontrollers - 8895972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895972
Microcontrollers 8895972
MCU, 64KB Flash, 8KB, nanoWatt, 28QFN

MCU, 64KB Flash, 8KB, nanoWatt, 28QFN

Supplier's Site
Electronic Surplus - PIC24FJ64GA102-I/ML - 726005-PIC24FJ64GA102-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - PIC24FJ64GA102-I/ML
726005-PIC24FJ64GA102-I/ML
Electronic Surplus - PIC24FJ64GA102-I/ML 726005-PIC24FJ64GA102-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 726005-PIC24FJ64GA10 2-I/ML Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: PIC24FJ64GA102 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 21 Date RAM Size: 8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 726005-PIC24FJ64GA102-I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: PIC24FJ64GA102
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 21
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - PIC24FJ64GA102-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA102-I/ML
Microcontrollers PIC24FJ64GA102-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GA102-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA102-I/ML
Embedded - Microcontrollers PIC24FJ64GA102-I/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA102-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA102-I/ML
Microcontrollers PIC24FJ64GA102-I/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA102-I/ML
16-bit Microcontrollers - MCU PIC24FJ64GA102-I/ML
16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM

16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA102-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA102-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA102-I/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip - 07P9732 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip
07P9732
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip 07P9732
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ64GA102-I/ML PIC24FJ64GA102-I/ML-ND 7037816 7037816P 726005-PIC24FJ64GA102-I/ML PIC24FJ64GA102-I/ML PIC24FJ64GA102-I/ML PIC24FJ64GA102-I/ML PIC24FJ64GA102-I/ML PIC24FJ64GA102-I/ML 07P9732
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Electronic Surplus - PIC24FJ64GA102-I/ML Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details