Microchip Technology, Inc. Microcontrollers PIC24FJ64GA010-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA010-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA010-I/PT-ND
Microcontrollers PIC24FJ64GA010-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GA010-I/PT - 792249-PIC24FJ64GA010-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA010-I/PT
792249-PIC24FJ64GA010-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA010-I/PT 792249-PIC24FJ64GA010-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792249-PIC24FJ64GA01 0-I/PT Series: PIC 24F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 100-TQFP Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ64GA010 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24FJ64GA010T-I/PT ; Introduction Date: September 12, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792249-PIC24FJ64GA010-I/PT
Series: PIC 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ64GA010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC24FJ64GA010T-I/PT;
Introduction Date: September 12, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA010-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA010-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA010-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24FJ64GA010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA010-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24FJ64GA010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA010-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA010-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GA010-I/PT
16-bit Microcontrollers - MCU 64KB 84 I/O

16-bit Microcontrollers - MCU 64KB 84 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA010-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA010-I/PT
Microcontrollers PIC24FJ64GA010-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA010-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA010-I/PT
Microcontrollers PIC24FJ64GA010-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ64GA010-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA010-I/PT
Embedded - Microcontrollers PIC24FJ64GA010-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA010-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA010-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA010-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Microcontroller Rohs Compliant Microchip - 56K7347 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
56K7347
Microcontroller Rohs Compliant Microchip 56K7347
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA010-I/PT-ND 792249-PIC24FJ64GA010-I/PT 685-PIC24FJ64GA010-I/PT PIC24FJ64GA010-I/PT PIC24FJ64GA010-I/PT PIC24FJ64GA010-I/PT PIC24FJ64GA010-I/PT PIC24FJ64GA010-I/PT 56K7347
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GA010-I/PT 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Rohs Compliant Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers