Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101808-PIC24FJ512GU
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): PIC24FJ512GU408-I/PT
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)
IC MCU 16BIT 512KB FLASH 80TQFP Product overview: PIC24FJ512GU408-I/PT
IC MCU 16BIT 512KB FLASH 80TQFP
IC MCU 16BIT 512KB FLASH 80TQFP
IC MCU 16BIT 512KB FLASH 80TQFP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1101808-PIC24FJ512GU408-I/PT | 150-PIC24FJ512GU408-I/PT-ND | 685-PIC24FJ512GU408-I/PT | PIC24FJ512GU408-I/PT | PIC24FJ512GU408-I/PT | PIC24FJ512GU408-I/PT | PIC24FJ512GU408-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24FJ512GU408-I/PT | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b/12b; D/A 1x10b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |