Win Source Part Number: 1356191-PIC24FJ512GA
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 24F
Package: Tray
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Base Product Number: PIC24FJ512GA610
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 85
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24FJ512GA610-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 512KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 100-TQFP (12x12)
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 512K Flash, 32K RAM
IC MCU 16BIT 512KB FLASH 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1356191-PIC24FJ512GA610-I/PT | 685-PIC24FJ512GA610-I/PT | PIC24FJ512GA610-I/PT-ND | PIC24FJ512GA610-I/PT | PIC24FJ512GA610-I/PT | 72Y1546 | PIC24FJ512GA610-I/PT | PIC24FJ512GA610-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |