Microchip Technology, Inc. Microcontrollers PIC24FJ48GA004T-I/ML

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ48GA004T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ48GA004T-I/ML-ND
Microcontrollers PIC24FJ48GA004T-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ48GA004T-I/ML - 930570-PIC24FJ48GA004T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ48GA004T-I/ML
930570-PIC24FJ48GA004T-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ48GA004T-I/ML 930570-PIC24FJ48GA004T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 930570-PIC24FJ48GA00 4T-I/ML Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ48GA004 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930570-PIC24FJ48GA004T-I/ML
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ48GA004
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-PIC24FJ48GA004T-I/ML
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-PIC24FJ48GA004T-I/ML
IC MCU 16BIT 48KB FLASH 44QFN Product overview: PIC24FJ48GA004T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA004T- I/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 44QFN Product overview: PIC24FJ48GA004T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA004T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ48GA004T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ48GA004T-I/ML
Embedded - Microcontrollers PIC24FJ48GA004T-I/ML
IC MCU 16BIT 48KB FLASH 44QFN

IC MCU 16BIT 48KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ48GA004T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ48GA004T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ48GA004T-I/ML
IC MCU 16BIT 48KB FLASH 44QFN

IC MCU 16BIT 48KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC24FJ48GA004T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ48GA004T-I/ML
Microcontrollers PIC24FJ48GA004T-I/ML
IC MCU 16BIT 48KB FLASH 44QFN

IC MCU 16BIT 48KB FLASH 44QFN

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip - 40M1447 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
40M1447
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip 40M1447
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ48GA004T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ48GA004T-I/ML
Microcontrollers PIC24FJ48GA004T-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ48GA004T-I/ML
16-bit Microcontrollers - MCU PIC24FJ48GA004T-I/ML
16-bit Microcontrollers - MCU 48KB Flash 8192bytes RAM 35 I/O

16-bit Microcontrollers - MCU 48KB Flash 8192bytes RAM 35 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ48GA004T-I/ML-ND 930570-PIC24FJ48GA004T-I/ML 685-PIC24FJ48GA004T-I/ML PIC24FJ48GA004T-I/ML PIC24FJ48GA004T-I/ML PIC24FJ48GA004T-I/ML 40M1447 PIC24FJ48GA004T-I/ML PIC24FJ48GA004T-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ48GA004T-I/ML 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b
RAM 8 KB 48 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details