The PIC24FJ32MC104-I/TL is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for a wide range of applications. It operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C. The device features a 16-bit PIC24F CPU capable of executing instructions at up to 16 MIPS, utilizing a code-efficient architecture that supports both C and assembly languages. This microcontroller includes up to 32 KB of Flash memory and 2 KB of SRAM, along with advanced analog features such as a 10-bit ADC capable of 1.1 Msps and multiple analog inputs depending on the package type. It supports various communication interfaces, including UART, SPI, and I²C, making it versatile for different connectivity needs. Power management is enhanced with low-power modes and integrated reset features, while the device also includes multiple timers, PWM outputs, and remappable peripherals for flexible application design. The PIC24FJ32MC104-I/TL is AEC-Q100 qualified, indicating its suitability for automotive applications, and it supports Class B safety standards. This microcontroller is ideal for engineers looking for a robust solution for embedded systems requiring high performance and reliability.
16-bit Microcontrollers - MCU 16bit Mtr Cnt Fam 16 MIPS 32KBFLSH 2KBRAM
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 32KB FLASH 44VTLA
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ32MC104-I/TL | PIC24FJ32MC104-I/TL | PIC24FJ32MC104-I/TL |
| Product Name | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | ||
| RAM | 1 KB |