PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SSOP
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SSOP
IC MCU 16BIT 32KB FLASH 20SSOP
16-bit Microcontrollers - MCU 16bMotCtrl MCU16MIPS 32KB 2KB RAM
IC MCU 16BIT 32KB FLASH 20SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ32MC101T-I/SS-ND | PIC24FJ32MC101T-I/SS | PIC24FJ32MC101T-I/SS | PIC24FJ32MC101T-I/SS | PIC24FJ32MC101T-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Bits | Other; A/D 6x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 32 KB | ||||
| ROM Type | Flash |