Microchip Technology, Inc. Microcontrollers PIC24FJ32GB004-I/ML

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ32GB004-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GB004-I/ML-ND
Microcontrollers PIC24FJ32GB004-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC24FJ32GB004-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GB004-I/ML
Microcontrollers PIC24FJ32GB004-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GB004-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GB004-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GB004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site
Embedded - Microcontrollers - PIC24FJ32GB004-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GB004-I/ML
Embedded - Microcontrollers PIC24FJ32GB004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GB004-I/ML
16-bit Microcontrollers - MCU PIC24FJ32GB004-I/ML
16-bit Microcontrollers - MCU 32KB Flash, 8KB RAM nanoWatt, USB OTG

16-bit Microcontrollers - MCU 32KB Flash, 8KB RAM nanoWatt, USB OTG

Buy Now Datasheet
Microcontrollers - PIC24FJ32GB004-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ32GB004-I/ML
Microcontrollers PIC24FJ32GB004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip - 45P4818 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
45P4818
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip 45P4818
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ32GB004-I/ML-ND PIC24FJ32GB004-I/ML PIC24FJ32GB004-I/ML PIC24FJ32GB004-I/ML PIC24FJ32GB004-I/ML PIC24FJ32GB004-I/ML 45P4818
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers