Microchip Technology, Inc. Microcontrollers PIC24FJ32GA004-E/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ32GA004-E/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for high-performance applications. It operates at a maximum frequency of 32 MHz, achieving up to 16 MIPS. The device features 32 KB of Flash program memory and 8 KB of RAM, making it suitable for a variety of embedded applications. This microcontroller includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) with a conversion rate of 500 ksps, allowing for efficient data acquisition. It also supports dual analog comparators and offers extensive peripheral options, including two I²C modules, two UART modules, and two SPI modules, enhancing its versatility in communication tasks. The PIC24FJ32GA004-E/PT has a wide operating voltage range of 2.0V to 3.6V and features low power consumption modes, including Sleep and Idle, with a typical sleep current of 150 nA. It is equipped with a fail-safe clock monitor and various timers, making it reliable for time-sensitive applications. With remappable peripheral pins and robust power management features, this microcontroller is well-suited for applications requiring flexibility and efficiency. Its compact 44-pin TQFP package facilitates integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PIC24FJ32GA004-E/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for high-performance applications. It operates at a maximum frequency of 32 MHz, achieving up to 16 MIPS. The device features 32 KB of Flash program memory and 8 KB of RAM, making it suitable for a variety of embedded applications. This microcontroller includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) with a conversion rate of 500 ksps, allowing for efficient data acquisition. It also supports dual analog comparators and offers extensive peripheral options, including two I²C modules, two UART modules, and two SPI modules, enhancing its versatility in communication tasks. The PIC24FJ32GA004-E/PT has a wide operating voltage range of 2.0V to 3.6V and features low power consumption modes, including Sleep and Idle, with a typical sleep current of 150 nA. It is equipped with a fail-safe clock monitor and various timers, making it reliable for time-sensitive applications. With remappable peripheral pins and robust power management features, this microcontroller is well-suited for applications requiring flexibility and efficiency. Its compact 44-pin TQFP package facilitates integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ32GA004-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA004-E/PT-ND
Microcontrollers PIC24FJ32GA004-E/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA004-E/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA004-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FJ32GA004-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA004-E /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FJ32GA004-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA004-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-E/PT - 930568-PIC24FJ32GA004-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-E/PT
930568-PIC24FJ32GA004-E/PT
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-E/PT 930568-PIC24FJ32GA004-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 930568-PIC24FJ32GA00 4-E/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ32GA004 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930568-PIC24FJ32GA004-E/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ32GA004
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip - 98M1915 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
98M1915
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 98M1915
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GA004-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GA004-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GA004-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA004-E/PT
16-bit Microcontrollers - MCU PIC24FJ32GA004-E/PT
16-bit Microcontrollers - MCU 16B 32KB Flash I/O 16 MIPS nanoWatt

16-bit Microcontrollers - MCU 16B 32KB Flash I/O 16 MIPS nanoWatt

Buy Now Datasheet
Microcontrollers - PIC24FJ32GA004-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA004-E/PT
Microcontrollers PIC24FJ32GA004-E/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA004-E/PT
Embedded - Microcontrollers PIC24FJ32GA004-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ32GA004-E/PT-ND 685-PIC24FJ32GA004-E/PT 930568-PIC24FJ32GA004-E/PT 98M1915 PIC24FJ32GA004-E/PT PIC24FJ32GA004-E/PT PIC24FJ32GA004-E/PT PIC24FJ32GA004-E/PT
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-E/PT Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 520966503517 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers