Microchip Technology, Inc. Microcontrollers PIC24FJ32GA002-I/SP

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ32GA002-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA002-I/SP-ND
Microcontrollers PIC24FJ32GA002-I/SP-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 400722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400722
Microcontrollers 400722
Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SP

Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SP

Supplier's Site
Microcontrollers - 8767029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767029
Microcontrollers 8767029
Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SP

Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SP

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SP - 930567-PIC24FJ32GA002-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SP
930567-PIC24FJ32GA002-I/SP
Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SP 930567-PIC24FJ32GA002-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 930567-PIC24FJ32GA00 2-I/SP Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ32GA002 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930567-PIC24FJ32GA002-I/SP
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ32GA002
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FJ32GA002-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA002-I/SP
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA002-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: PIC24FJ32GA002-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA002-I /SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: PIC24FJ32GA002-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA002-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ32GA002-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA002-I/SP
Embedded - Microcontrollers PIC24FJ32GA002-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP

IC MCU 16BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GA002-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GA002-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GA002-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP

IC MCU 16BIT 32KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA002-I/SP
16-bit Microcontrollers - MCU PIC24FJ32GA002-I/SP
16-bit Microcontrollers - MCU 32KB 8192 bytes 16MIPS 21 I/O

16-bit Microcontrollers - MCU 32KB 8192 bytes 16MIPS 21 I/O

Buy Now Datasheet
MCU, 16-Bit, 28-Pin, 32KB Flash, 8KB RAM, 21 I/O, Nanowatt - 70046336 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 16-Bit, 28-Pin, 32KB Flash, 8KB RAM, 21 I/O, Nanowatt
70046336
MCU, 16-Bit, 28-Pin, 32KB Flash, 8KB RAM, 21 I/O, Nanowatt 70046336
Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC families are pinouts, software, peripherals and development tools. Whether your design requires the lowest-priced 16-bit solution, the most powerful 16-bit MCU in the industry, or DSP capability, Microchip offers a broad range of products while preserving the compatibility that help save you time and money on subsequent designs. The two pin-and-code compatible PIC24 series deliver the options needed to hit the performance, cost and schedule goals demanded by any project. The PIC24F and PIC24H Series are completely software and MPLAB® IDE compatible, providing easy migration as project requirements change. This gives you the ability to add performance and functionality to applications without sacrificing the initial investment and engineering resources. There's also the option to easily step up to digital signal processing (DSP) capability with the fully compatible family for more advanced algorithms and signal processing. Compatibility with dsPIC DSCs provides engineers with a path to even greater performance coupled with DSP as application requirements increase. Features: 16 MIPS VDD=2.0-3.6 V JTAG Parallel Master Port Real-Time Clock Calendar Self-Write Function nano-Watt Technology Five 16-Bit Timers All Have 2 UART with IrDA® Protocol, 2 SPI and 2 I2C™ Interfaces 8 MHz Internal Oscillator

Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC families are pinouts, software, peripherals and development tools. Whether your design requires the lowest-priced 16-bit solution, the most powerful 16-bit MCU in the industry, or DSP capability, Microchip offers a broad range of products while preserving the compatibility that help save you time and money on subsequent designs. The two pin-and-code compatible PIC24 series deliver the options needed to hit the performance, cost and schedule goals demanded by any project. The PIC24F and PIC24H Series are completely software and MPLAB® IDE compatible, providing easy migration as project requirements change. This gives you the ability to add performance and functionality to applications without sacrificing the initial investment and engineering resources. There's also the option to easily step up to digital signal processing (DSP) capability with the fully compatible family for more advanced algorithms and signal processing. Compatibility with dsPIC DSCs provides engineers with a path to even greater performance coupled with DSP as application requirements increase. Features:

  • 16 MIPS
  • VDD=2.0-3.6 V
  • JTAG
  • Parallel Master Port
  • Real-Time Clock Calendar
  • Self-Write Function
  • nano-Watt Technology
  • Five 16-Bit Timers
  • All Have 2 UART with IrDA® Protocol, 2 SPI and 2 I2C™ Interfaces
  • 8 MHz Internal Oscillator
Supplier's Site
Microcontrollers - PIC24FJ32GA002-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ32GA002-I/SP
Microcontrollers PIC24FJ32GA002-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP

IC MCU 16BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip - 88K6123 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip
88K6123
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip 88K6123
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC24FJ32GA002-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA002-I/SP
Microcontrollers PIC24FJ32GA002-I/SP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ32GA002-I/SP-ND 400722 930567-PIC24FJ32GA002-I/SP 685-PIC24FJ32GA002-I/SP PIC24FJ32GA002-I/SP PIC24FJ32GA002-I/SP PIC24FJ32GA002-I/SP 70046336 PIC24FJ32GA002-I/SP 88K6123 PIC24FJ32GA002-I/SP
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SP 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU MCU, 16-Bit, 28-Pin, 32KB Flash, 8KB RAM, 21 I/O, Nanowatt Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 835310 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers