Microchip Technology, Inc. Microcontrollers PIC24FJ256GA704-I/PT

Description
Microchip PIC24FJ256GA704-I/PT
Request a Quote Datasheet
Description
Microchip PIC24FJ256GA704-I/PT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2368953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368953P
Microcontrollers 2368953P
Microchip PIC24FJ256GA704-I/PT

Microchip PIC24FJ256GA704-I/PT

Supplier's Site
Microcontrollers - 2368952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368952
Microcontrollers 2368952
Microchip PIC24FJ256GA704-I/PT

Microchip PIC24FJ256GA704-I/PT

Supplier's Site
Microcontrollers - 2368953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368953
Microcontrollers 2368953
Microchip PIC24FJ256GA704-I/PT

Microchip PIC24FJ256GA704-I/PT

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 999166-PIC24FJ256GA704-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
999166-PIC24FJ256GA704-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 999166-PIC24FJ256GA704-I/PT
Win Source Part Number: 999166-PIC24FJ256GA7 04-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ256GA704

Win Source Part Number: 999166-PIC24FJ256GA704-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ256GA704

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA704-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GA704-I/PT-ND
Microcontrollers PIC24FJ256GA704-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA704-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA704-I/PT
IC MCU 16BIT 256KB FLASH 44TQFP Product overview: PIC24FJ256GA704-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA704- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 44TQFP Product overview: PIC24FJ256GA704-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA704-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA704-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GA704-I/PT
Microcontrollers PIC24FJ256GA704-I/PT
IC MCU 16BIT 256KB FLASH 44TQFP

IC MCU 16BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip - 98Y9422 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip
98Y9422
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip 98Y9422
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip - 31AC1289 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
31AC1289
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 31AC1289
MCU, 16BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:44Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:44Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC24FJ256GA704-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA704-I/PT
Microcontrollers PIC24FJ256GA704-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA704-I/PT
Embedded - Microcontrollers PIC24FJ256GA704-I/PT
IC MCU 16BIT 256KB FLASH 44TQFP

IC MCU 16BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA704-I/PT
16-bit Microcontrollers - MCU PIC24FJ256GA704-I/PT
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2368953P 999166-PIC24FJ256GA704-I/PT PIC24FJ256GA704-I/PT-ND 685-PIC24FJ256GA704-I/PT PIC24FJ256GA704-I/PT 98Y9422 PIC24FJ256GA704-I/PT PIC24FJ256GA704-I/PT PIC24FJ256GA704-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
ROM 256 KB 256 KB
Package Type QFP; TQFP; Other; TQFP TQFP; Other; 44-TQFP Other; Tray QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Pin Count 44 44 44 44
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details