Microchip Technology, Inc. Microcontrollers PIC24FJ256GA610-E/PT

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ256GA610-E/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA610-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA610-E/PT
Microcontrollers PIC24FJ256GA610-E/PT
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now
Microcontrollers - PIC24FJ256GA610-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GA610-E/PT
Microcontrollers PIC24FJ256GA610-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA610-E/PT
16-bit Microcontrollers - MCU PIC24FJ256GA610-E/PT
16-bit Microcontrollers - MCU 100 TQFP 12x12x1mm TRAY

16-bit Microcontrollers - MCU 100 TQFP 12x12x1mm TRAY

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256GA610-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA610-E/PT
Embedded - Microcontrollers PIC24FJ256GA610-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA610-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA610-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA610-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip - 33AH4689 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip
33AH4689
Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip 33AH4689
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ256GA610-E/PT-ND PIC24FJ256GA610-E/PT PIC24FJ256GA610-E/PT PIC24FJ256GA610-E/PT PIC24FJ256GA610-E/PT PIC24FJ256GA610-E/PT 33AH4689
Product Name Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b SAR
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details