Microchip Technology, Inc. Microcontrollers PIC24FJ256GA610-E/BG

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ256GA610-E/BG-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA610-E/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA610-E/BG
Microcontrollers PIC24FJ256GA610-E/BG
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA610-E/BG
16-bit Microcontrollers - MCU PIC24FJ256GA610-E/BG
16-bit Microcontrollers - MCU 121 TFBGA 10x10x1.20mm TRAY

16-bit Microcontrollers - MCU 121 TFBGA 10x10x1.20mm TRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA610-E/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA610-E/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA610-E/BG
IC MCU 16BIT 256KB FLSH 121TFBGA

IC MCU 16BIT 256KB FLSH 121TFBGA

Supplier's Site
Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip - 33AH4688 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip
33AH4688
Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip 33AH4688
MCU, 16BIT, 32MHZ, TFBGA-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TFBGA-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ256GA610-E/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA610-E/BG
Embedded - Microcontrollers PIC24FJ256GA610-E/BG
IC MCU 16BIT 256KB FLSH 121TFBGA

IC MCU 16BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ256GA610-E/BG-ND PIC24FJ256GA610-E/BG PIC24FJ256GA610-E/BG PIC24FJ256GA610-E/BG 33AH4688 PIC24FJ256GA610-E/BG
Product Name Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b SAR
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers