Manufacturer: Microchip Technology
Win Source Part Number: 806534-PIC24FJ256DA2
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: PIC24FJ256DA210
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
MCU, 256kB Flash, 96K RAM, USB, Graphics
MCU, 256kB Flash, 96K RAM, USB, Graphics
MCU, 256kB Flash, 96K RAM, USB, Graphics
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16b 256KB Flash 96K RAM USB Graphics
IC MCU 16BIT 256KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 806534-PIC24FJ256DA210-I/PT | 7154110 | 7154110P | PIC24FJ256DA210-I/PT-ND | PIC24FJ256DA210-I/PT | PIC24FJ256DA210-I/PT | PIC24FJ256DA210-I/PT | PIC24FJ256DA210-I/PT | PIC24FJ256DA210-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24FJ256DA210-I/PT | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 256 KB | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | 2.2 to 3.6 volts |