Microchip Technology, Inc. MCU with Graphics Controller & USB PIC24FJ256DA110

Description
The PIC24F-DA family features integrated graphics acceleration and a display controller to directly drive displays up to 4.3" WQVGA with 480 × 272 resolution. Ideal for Graphical interface applications that can benefit from the integrated Graphics, 96K byte RAM for frame buffer, mTouch, USB and other peripherals. Graphics Application Design Center Additional Features Graphics Controller Features 3x Graphics Hardware Acceleration Units Color Look-up Table (CLUT) with Maximum of 256 Entries Direct Interface to Monochrome, C-STN, TFT, OLED Resolution up to 640x480 @30Hz, 16 bpp, or 480x272 @60Hz, 16 bpp Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features Up to 24x, Capacitive touch sensing Up to 24x, 10-Bit, ADC at 500 ksps 3x Analog Comparators with Programmable Input/Output Configuration Power Management On-Chip Voltage Regulator of 1.8V Switch between Clock Sources in Real Time Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up Run Mode: 800 uA/MIPS, 3.3V Typical Sleep mode Current Down to 20 uA, 3.3V Typical Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical
Datasheet
Description
The PIC24F-DA family features integrated graphics acceleration and a display controller to directly drive displays up to 4.3" WQVGA with 480 × 272 resolution. Ideal for Graphical interface applications that can benefit from the integrated Graphics, 96K byte RAM for frame buffer, mTouch, USB and other peripherals. Graphics Application Design Center Additional Features Graphics Controller Features 3x Graphics Hardware Acceleration Units Color Look-up Table (CLUT) with Maximum of 256 Entries Direct Interface to Monochrome, C-STN, TFT, OLED Resolution up to 640x480 @30Hz, 16 bpp, or 480x272 @60Hz, 16 bpp Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features Up to 24x, Capacitive touch sensing Up to 24x, 10-Bit, ADC at 500 ksps 3x Analog Comparators with Programmable Input/Output Configuration Power Management On-Chip Voltage Regulator of 1.8V Switch between Clock Sources in Real Time Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up Run Mode: 800 uA/MIPS, 3.3V Typical Sleep mode Current Down to 20 uA, 3.3V Typical Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCU with Graphics Controller & USB - PIC24FJ256DA110 - Microchip Technology, Inc.
Chandler, AZ, United States
MCU with Graphics Controller & USB
PIC24FJ256DA110
MCU with Graphics Controller & USB PIC24FJ256DA110
The PIC24F-DA family features integrated graphics acceleration and a display controller to directly drive displays up to 4.3" WQVGA with 480 × 272 resolution. Ideal for Graphical interface applications that can benefit from the integrated Graphics, 96K byte RAM for frame buffer, mTouch, USB and other peripherals. Graphics Application Design Center Additional Features Graphics Controller Features 3x Graphics Hardware Acceleration Units Color Look-up Table (CLUT) with Maximum of 256 Entries Direct Interface to Monochrome, C-STN, TFT, OLED Resolution up to 640x480 @30Hz, 16 bpp, or 480x272 @60Hz, 16 bpp Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features Up to 24x, Capacitive touch sensing Up to 24x, 10-Bit, ADC at 500 ksps 3x Analog Comparators with Programmable Input/Output Configuration Power Management On-Chip Voltage Regulator of 1.8V Switch between Clock Sources in Real Time Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up Run Mode: 800 uA/MIPS, 3.3V Typical Sleep mode Current Down to 20 uA, 3.3V Typical Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical

The PIC24F-DA family features integrated graphics acceleration and a display controller to directly drive displays up to 4.3" WQVGA with 480 × 272 resolution. Ideal for Graphical interface applications that can benefit from the integrated Graphics, 96K byte RAM for frame buffer, mTouch, USB and other peripherals.
Graphics Application Design Center

Additional Features

  • Graphics Controller Features
    • 3x Graphics Hardware Acceleration Units
    • Color Look-up Table (CLUT) with Maximum of 256 Entries
    • Direct Interface to Monochrome, C-STN, TFT, OLED
    • Resolution up to 640x480 @30Hz, 16 bpp, or 480x272 @60Hz, 16 bpp
  • Universal Serial Bus Features
    • USB v2.0 On-the-Go (OTG) compliant
    • Dual role capable - can act as either Host or Device
    • Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode
    • Full speed USB operaton in Device mode
  • Analog Features
    • Up to 24x, Capacitive touch sensing
    • Up to 24x, 10-Bit, ADC at 500 ksps
    • 3x Analog Comparators with Programmable Input/Output Configuration
  • Power Management
    • On-Chip Voltage Regulator of 1.8V
    • Switch between Clock Sources in Real Time
    • Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up
    • Run Mode: 800 uA/MIPS, 3.3V Typical
    • Sleep mode Current Down to 20 uA, 3.3V Typical
    • Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ256DA110
Product Name MCU with Graphics Controller & USB
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 23
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details