PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (14x14)
16-bit Microcontrollers - MCU 16B 16MIPS 192KB I/O RAM84 OTG
IC MCU 16BIT 192KB FLASH 100TQFP
IC MCU 16BIT 192KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ192GB110-I/PF-ND | PIC24FJ192GB110-I/PF | PIC24FJ192GB110-I/PF | PIC24FJ192GB110-I/PF | PIC24FJ192GB110-I/PF |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 192 KB |