Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU PIC24FJ16MC102-E/SS

Description
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16MC102-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC102-E /SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16MC102-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC102-E /SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16MC102-E/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16MC102-E/SS
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16MC102-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC102-E /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16MC102-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC102-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16MC102-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16MC102-E/SS-ND
Microcontrollers PIC24FJ16MC102-E/SS-ND
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SSOP

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16MC102-E/SS - 792230-PIC24FJ16MC102-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16MC102-E/SS
792230-PIC24FJ16MC102-E/SS
Embedded - Embedded - Microcontrollers - PIC24FJ16MC102-E/SS 792230-PIC24FJ16MC102-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 792230-PIC24FJ16MC10 2-E/SS Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 16 MIPs Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24FJ16MC102 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PIC24FJ16MC102T-E/ML ; PIC24FJ16MC102-E/ML; PIC24FJ16MC102-E/SP; PIC24FJ16MC102T-E/SO ; Introduction Date: February 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792230-PIC24FJ16MC102-E/SS
Series: PIC 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 16 MIPs
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24FJ16MC102
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PIC24FJ16MC102T-E/ML; PIC24FJ16MC102-E/ML; PIC24FJ16MC102-E/SP; PIC24FJ16MC102T-E/SO;
Introduction Date: February 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ16MC102-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16MC102-E/SS
Microcontrollers PIC24FJ16MC102-E/SS
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SSOP

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16MC102-E/SS
16-bit Microcontrollers - MCU PIC24FJ16MC102-E/SS
16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM

16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16MC102-E/SS
Embedded - Microcontrollers PIC24FJ16MC102-E/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip - 13T4769 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip
13T4769
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip 13T4769
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16MC102-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16MC102-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16MC102-E/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site
MCU 16-bit PIC24 PIC RISC 16KB Flash 3.3V 28-Pin SSOP - 536-PIC24FJ16MC102-E/SS - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit PIC24 PIC RISC 16KB Flash 3.3V 28-Pin SSOP
536-PIC24FJ16MC102-E/SS
MCU 16-bit PIC24 PIC RISC 16KB Flash 3.3V 28-Pin SSOP 536-PIC24FJ16MC102-E/SS
MCU 16-bit PIC24 PIC RISC 16KB Flash 3.3V 28-Pin SSOP

MCU 16-bit PIC24 PIC RISC 16KB Flash 3.3V 28-Pin SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ16MC102-E/SS PIC24FJ16MC102-E/SS-ND 792230-PIC24FJ16MC102-E/SS PIC24FJ16MC102-E/SS PIC24FJ16MC102-E/SS PIC24FJ16MC102-E/SS 13T4769 PIC24FJ16MC102-E/SS 536-PIC24FJ16MC102-E/SS
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ16MC102-E/SS Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit PIC24 PIC RISC 16KB Flash 3.3V 28-Pin SSOP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3.3 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details