Microchip Technology, Inc. Microcontrollers PIC24FJ16MC101-E/SS

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ16MC101-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16MC101-E/SS-ND
Microcontrollers PIC24FJ16MC101-E/SS-ND
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-E/SS - 889773-PIC24FJ16MC101-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-E/SS
889773-PIC24FJ16MC101-E/SS
Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-E/SS 889773-PIC24FJ16MC101-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 889773-PIC24FJ16MC10 1-E/SS Series: Automotive, AEC-Q100, PIC® 24F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP Core Processor: PIC Speed: 16 MIPs Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24FJ16MC101 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889773-PIC24FJ16MC101-E/SS
Series: Automotive, AEC-Q100, PIC® 24F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP
Core Processor: PIC
Speed: 16 MIPs
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24FJ16MC101
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16MC101-E/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16MC101-E/SS
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24FJ16MC101-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC101-E /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24FJ16MC101-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC101-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Ssop-20; Product Range Microchip - 13T4760 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Ssop-20; Product Range Microchip
13T4760
Mcu, 16Bit, 32Mhz, Ssop-20; Product Range Microchip 13T4760
MCU, 16BIT, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SSOPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SSOPRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16MC101-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16MC101-E/SS
Microcontrollers PIC24FJ16MC101-E/SS
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16MC101-E/SS
16-bit Microcontrollers - MCU PIC24FJ16MC101-E/SS
16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM

16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16MC101-E/SS
Embedded - Microcontrollers PIC24FJ16MC101-E/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16MC101-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16MC101-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16MC101-E/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ16MC101-E/SS-ND 889773-PIC24FJ16MC101-E/SS 685-PIC24FJ16MC101-E/SS 13T4760 PIC24FJ16MC101-E/SS PIC24FJ16MC101-E/SS PIC24FJ16MC101-E/SS PIC24FJ16MC101-E/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-E/SS 16-bit 16BIT 16KB Embedded Microcontroller MCU Mcu, 16Bit, 32Mhz, Ssop-20; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 4x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers