Microchip Technology, Inc. Microcontrollers PIC24FJ16GA004T-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ16GA004T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA004T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA004T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16GA004T-I/PT
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16GA004T-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FJ16GA004T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004T- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FJ16GA004T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004T-I/PT - 026804-PIC24FJ16GA004T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004T-I/PT
026804-PIC24FJ16GA004T-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004T-I/PT 026804-PIC24FJ16GA004T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 026804-PIC24FJ16GA00 4T-I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/ML; PIC24FJ16GA004-I/PT; PIC24FJ16GA004T-I/PT ; PIC24FJ16GA004T-I/ML ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 026804-PIC24FJ16GA004T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/ML; PIC24FJ16GA004-I/PT; PIC24FJ16GA004T-I/PT; PIC24FJ16GA004T-I/ML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip - 40M1435 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip
40M1435
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip 40M1435
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16GA004T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16GA004T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16GA004T-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16GA004T-I/PT
Embedded - Microcontrollers PIC24FJ16GA004T-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16GA004T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16GA004T-I/PT
Microcontrollers PIC24FJ16GA004T-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16GA004T-I/PT
16-bit Microcontrollers - MCU PIC24FJ16GA004T-I/PT
16-bit Microcontrollers - MCU 16KB Flash 4096bytes RAM 35 I/O

16-bit Microcontrollers - MCU 16KB Flash 4096bytes RAM 35 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA004T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ16GA004T-I/PT
Microcontrollers PIC24FJ16GA004T-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ16GA004T-I/PTCT-ND 685-PIC24FJ16GA004T-I/PT 026804-PIC24FJ16GA004T-I/PT 40M1435 PIC24FJ16GA004T-I/PT PIC24FJ16GA004T-I/PT PIC24FJ16GA004T-I/PT PIC24FJ16GA004T-I/PT PIC24FJ16GA004T-I/PT
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ16GA004T-I/PT Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details