Microchip Technology, Inc. Microcontrollers PIC24FJ16GA002T-I/SS

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ16GA002T-I/SS is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 32 MHz and capable of executing up to 16 MIPS. It includes 16 KB of Flash memory and 4 KB of RAM, making it suitable for a variety of embedded applications. The device operates within a voltage range of 2.0V to 3.6V and offers a low sleep current of 150 nA, which is beneficial for power-sensitive designs. This microcontroller is equipped with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) with a conversion rate of 500 ksps, allowing for efficient analog signal processing. It also features dual analog comparators, multiple communication interfaces including I²C, SPI, and UART, and a hardware real-time clock/calendar. The Peripheral Pin Select (PPS) allows for flexible I/O mapping, enhancing design versatility. Additional features include five 16-bit timers/counters, programmable cyclic redundancy check (CRC), and fail-safe clock monitor (FSCM) operation for improved reliability. The device supports in-circuit serial programming (ICSP) and debugging, facilitating development and testing. Overall, the PIC24FJ16GA002T-I/SS is a robust choice for engineers looking for a versatile microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC24FJ16GA002T-I/SS is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 32 MHz and capable of executing up to 16 MIPS. It includes 16 KB of Flash memory and 4 KB of RAM, making it suitable for a variety of embedded applications. The device operates within a voltage range of 2.0V to 3.6V and offers a low sleep current of 150 nA, which is beneficial for power-sensitive designs. This microcontroller is equipped with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) with a conversion rate of 500 ksps, allowing for efficient analog signal processing. It also features dual analog comparators, multiple communication interfaces including I²C, SPI, and UART, and a hardware real-time clock/calendar. The Peripheral Pin Select (PPS) allows for flexible I/O mapping, enhancing design versatility. Additional features include five 16-bit timers/counters, programmable cyclic redundancy check (CRC), and fail-safe clock monitor (FSCM) operation for improved reliability. The device supports in-circuit serial programming (ICSP) and debugging, facilitating development and testing. Overall, the PIC24FJ16GA002T-I/SS is a robust choice for engineers looking for a versatile microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ16GA002T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA002T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA002T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-I/SS - 210144-PIC24FJ16GA002T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-I/SS
210144-PIC24FJ16GA002T-I/SS
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-I/SS 210144-PIC24FJ16GA002T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 210144-PIC24FJ16GA00 2T-I/SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 21 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC24FJ16GA002T-I/ML ; PIC24FJ16GA002-I/SP; PIC24FJ16GA002T-I/SO ; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210144-PIC24FJ16GA002T-I/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC24FJ16GA002T-I/ML; PIC24FJ16GA002-I/SP; PIC24FJ16GA002T-I/SO;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24FJ16GA002T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16GA002T-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16GA002T-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16GA002T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002T- I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16GA002T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16GA002T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ16GA002T-I/SS
Microcontrollers PIC24FJ16GA002T-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16GA002T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16GA002T-I/SS
Microcontrollers PIC24FJ16GA002T-I/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16GA002T-I/SS
Embedded - Microcontrollers PIC24FJ16GA002T-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16GA002T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16GA002T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16GA002T-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16GA002T-I/SS
16-bit Microcontrollers - MCU PIC24FJ16GA002T-I/SS
16-bit Microcontrollers - MCU 16KB FLSH 4096Bs RAM 16B nanoWatt

16-bit Microcontrollers - MCU 16KB FLSH 4096Bs RAM 16B nanoWatt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ16GA002T-I/SSTR-ND 210144-PIC24FJ16GA002T-I/SS 685-PIC24FJ16GA002T-I/SS PIC24FJ16GA002T-I/SS PIC24FJ16GA002T-I/SS PIC24FJ16GA002T-I/SS PIC24FJ16GA002T-I/SS PIC24FJ16GA002T-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-I/SS 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details