Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GL305-E/M4

Description
Win Source Part Number: 1379473-PIC24FJ128GL 305-E/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. Mfr: Microchip Technology Series: Automotive, AEC-Q100, PIC® 24F Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC24FJ128GL305 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 39 Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, LCD, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 12x10/12b Oscillator Type: External
Request a Quote Datasheet
Description
Win Source Part Number: 1379473-PIC24FJ128GL 305-E/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. Mfr: Microchip Technology Series: Automotive, AEC-Q100, PIC® 24F Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC24FJ128GL305 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 39 Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, LCD, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 12x10/12b Oscillator Type: External
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379473-PIC24FJ128GL305-E/M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379473-PIC24FJ128GL305-E/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379473-PIC24FJ128GL305-E/M4
Win Source Part Number: 1379473-PIC24FJ128GL 305-E/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. Mfr: Microchip Technology Series: Automotive, AEC-Q100, PIC® 24F Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC24FJ128GL305 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 39 Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, LCD, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 12x10/12b Oscillator Type: External

Win Source Part Number: 1379473-PIC24FJ128GL305-E/M4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® 24F
Package: Tube
Product Status: Active
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Base Product Number: PIC24FJ128GL305
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 39
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 12x10/12b
Oscillator Type: External

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GL305-E/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GL305-E/M4
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GL305-E/M4
IC MCU 16BIT 128KB FLASH 48UQFN Product overview: PIC24FJ128GL305-E/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GL305- E/M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48UQFN Product overview: PIC24FJ128GL305-E/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GL305-E/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-PIC24FJ128GL305-E/M4-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ128GL305-E/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GL305-E/M4
Microcontrollers PIC24FJ128GL305-E/M4
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip - 03AH2777 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip
03AH2777
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip 03AH2777
MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ128GL305-E/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GL305-E/M4
Embedded - Microcontrollers PIC24FJ128GL305-E/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GL305-E/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GL305-E/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GL305-E/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1379473-PIC24FJ128GL305-E/M4 685-PIC24FJ128GL305-E/M4 150-PIC24FJ128GL305-E/M4-ND PIC24FJ128GL305-E/M4 03AH2777 PIC24FJ128GL305-E/M4 PIC24FJ128GL305-E/M4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers