Win Source Part Number: 1368818-PIC24FJ128GL
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® 24F
Package: Tube
Product Status: Active
Package / Case: 36-UFQFN Exposed Pad
Supplier Device Package: 36-UQFN (5x5)
Base Product Number: PIC24FJ128GL303
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 29
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 11x10/12b
Oscillator Type: External
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-UQFN (5x5)
IC MCU 16BIT 128KB FLASH 36UQFN Product overview: PIC24FJ128GL303-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN
MCU, PIC24, 16BIT, 32MHZ, UQFN-36; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:36Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-UQFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1368818-PIC24FJ128GL303-I/M5 | 150-PIC24FJ128GL303-I/M5-ND | 685-PIC24FJ128GL303-I/M5 | PIC24FJ128GL303-I/M5 | 83AH8335 | PIC24FJ128GL303-I/M5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Mcu, Pic24, 16Bit, 32Mhz, Uqfn-36; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts |