Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24FJ128GC006-I/PT

Description
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128GC006-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GC006- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128GC006-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GC006- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GC006-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GC006-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GC006-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128GC006-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GC006- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128GC006-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GC006-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GC006-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GC006-I/PT-ND
Microcontrollers PIC24FJ128GC006-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 8884862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8884862
Microcontrollers 8884862
MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64

MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64

Supplier's Site
Microcontrollers - 8032238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8032238P
Microcontrollers 8032238P
MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64

MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64

Supplier's Site
Microcontrollers - 8032238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8032238
Microcontrollers 8032238
MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64

MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/PT - 851276-PIC24FJ128GC006-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/PT
851276-PIC24FJ128GC006-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/PT 851276-PIC24FJ128GC006-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 851276-PIC24FJ128GC0 06-I/PT Series: PIC® XLP™ 24F Features: series Microcontroller IC Package: Tray Number of I/O: 53 Family Name: PIC24FJ128GC006 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q13986592, PIC24FJ128GC006-I/PT -CRL

Manufacturer: Microchip Technology
Win Source Part Number: 851276-PIC24FJ128GC006-I/PT
Series: PIC® XLP™ 24F
Features: series Microcontroller IC
Package: Tray
Number of I/O: 53
Family Name: PIC24FJ128GC006
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Q13986592, PIC24FJ128GC006-I/PT-CRL

Buy Now Datasheet
Microcontrollers - PIC24FJ128GC006-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GC006-I/PT
Microcontrollers PIC24FJ128GC006-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GC006-I/PT
16-bit Microcontrollers - MCU PIC24FJ128GC006-I/PT
16-bit Microcontrollers - MCU PIC24F Advanced Analog XLP

16-bit Microcontrollers - MCU PIC24F Advanced Analog XLP

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GC006-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GC006-I/PT
Embedded - Microcontrollers PIC24FJ128GC006-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GC006-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GC006-I/PT
Microcontrollers PIC24FJ128GC006-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ128GC006-I/PT PIC24FJ128GC006-I/PT-ND 8884862 8032238P 851276-PIC24FJ128GC006-I/PT PIC24FJ128GC006-I/PT PIC24FJ128GC006-I/PT PIC24FJ128GC006-I/PT PIC24FJ128GC006-I/PT
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/PT Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers