Microchip Technology, Inc. Microcontrollers PIC24FJ128GB204-I/ML

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GB204-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GB204-I/ML-ND
Microcontrollers PIC24FJ128GB204-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC24FJ128GB204-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GB204-I/ML
Microcontrollers PIC24FJ128GB204-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GB204-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GB204-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GB204-I/ML
IC MCU 16BIT 128KB FLASH 44QFN

IC MCU 16BIT 128KB FLASH 44QFN

Supplier's Site
Mcu, 16Bit, Pic24F, 32Mhz, Qfn-44; Product Range Microchip - 75X0119 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24F, 32Mhz, Qfn-44; Product Range Microchip
75X0119
Mcu, 16Bit, Pic24F, 32Mhz, Qfn-44; Product Range Microchip 75X0119
MCU, 16BIT, PIC24F, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, PIC24F, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ128GB204-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GB204-I/ML
Embedded - Microcontrollers PIC24FJ128GB204-I/ML
IC MCU 16BIT 128KB FLASH 44QFN

IC MCU 16BIT 128KB FLASH 44QFN

Supplier's Site Datasheet
MICROCHIP PIC24FJ128GB204-I/ML16 Bit Microcontroller, General Purpose, PIC24FJxxxGBxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN - 536-PIC24FJ128GB204-I/ML - Utmel Electronic Limited
Hong Kong, China
MICROCHIP PIC24FJ128GB204-I/ML16 Bit Microcontroller, General Purpose, PIC24FJxxxGBxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN
536-PIC24FJ128GB204-I/ML
MICROCHIP PIC24FJ128GB204-I/ML16 Bit Microcontroller, General Purpose, PIC24FJxxxGBxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN 536-PIC24FJ128GB204-I/ML
MICROCHIP PIC24FJ128GB204-I/ML 16 Bit Microcontroller, General Purpose, PIC24FJxxxGBxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN

MICROCHIP PIC24FJ128GB204-I/ML16 Bit Microcontroller, General Purpose, PIC24FJxxxGBxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GB204-I/ML
16-bit Microcontrollers - MCU PIC24FJ128GB204-I/ML
16-bit Microcontrollers - MCU 128KB Flash, 8KB RAM 16MIPS USBOTG Crypto

16-bit Microcontrollers - MCU 128KB Flash, 8KB RAM 16MIPS USBOTG Crypto

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GB204-I/ML-ND PIC24FJ128GB204-I/ML PIC24FJ128GB204-I/ML 75X0119 PIC24FJ128GB204-I/ML 536-PIC24FJ128GB204-I/ML PIC24FJ128GB204-I/ML
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Pic24F, 32Mhz, Qfn-44; Product Range Microchip Embedded - Microcontrollers MICROCHIP PIC24FJ128GB204-I/ML16 Bit Microcontroller, General Purpose, PIC24FJxxxGBxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b/12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers