Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GB108-I/PT

Description
Win Source Part Number: 1085134-PIC24FJ128GB 108-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC24FJ64GB108-I/PT; PIC24FJ96GA008-I/PT; PIC24FJ256GB108T-I/P TPIC24FJ128GB108-IPT ; PIC24FJ128GB108I/PT; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ128GB108IPT Base Product Number: PIC24FJ128GB108
Request a Quote Datasheet
Description
Win Source Part Number: 1085134-PIC24FJ128GB 108-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC24FJ64GB108-I/PT; PIC24FJ96GA008-I/PT; PIC24FJ256GB108T-I/P TPIC24FJ128GB108-IPT ; PIC24FJ128GB108I/PT; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ128GB108IPT Base Product Number: PIC24FJ128GB108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085134-PIC24FJ128GB108-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085134-PIC24FJ128GB108-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085134-PIC24FJ128GB108-I/PT
Win Source Part Number: 1085134-PIC24FJ128GB 108-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC24FJ64GB108-I/PT; PIC24FJ96GA008-I/PT; PIC24FJ256GB108T-I/P TPIC24FJ128GB108-IPT ; PIC24FJ128GB108I/PT; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ128GB108IPT Base Product Number: PIC24FJ128GB108

Win Source Part Number: 1085134-PIC24FJ128GB108-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24FJ64GB108-I/PT; PIC24FJ96GA008-I/PT; PIC24FJ256GB108T-I/PTPIC24FJ128GB108-IPT; PIC24FJ128GB108I/PT;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FJ128GB108IPT
Base Product Number: PIC24FJ128GB108

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GB108-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GB108-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GB108-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GB108-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GB108- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GB108-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GB108-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GB108-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GB108-I/PT-ND
Microcontrollers PIC24FJ128GB108-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GB108-I/PT
16-bit Microcontrollers - MCU PIC24FJ128GB108-I/PT
16-bit Microcontrollers - MCU 16B 16MIPS 128KB I/O RAM68 OTG

16-bit Microcontrollers - MCU 16B 16MIPS 128KB I/O RAM68 OTG

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GB108-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GB108-I/PT
Embedded - Microcontrollers PIC24FJ128GB108-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
IC MCU 16BIT 128KB FLASH 80TQFP - 536-PIC24FJ128GB108-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 80TQFP
536-PIC24FJ128GB108-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP 536-PIC24FJ128GB108-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GB108-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GB108-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GB108-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC24FJ128GB108-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GB108-I/PT
Microcontrollers PIC24FJ128GB108-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24FJ128GB108-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GB108-I/PT
Microcontrollers PIC24FJ128GB108-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1085134-PIC24FJ128GB108-I/PT 685-PIC24FJ128GB108-I/PT PIC24FJ128GB108-I/PT-ND PIC24FJ128GB108-I/PT PIC24FJ128GB108-I/PT 536-PIC24FJ128GB108-I/PT PIC24FJ128GB108-I/PT PIC24FJ128GB108-I/PT PIC24FJ128GB108-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 80TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.3 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details