Microchip Technology, Inc. Microcontrollers PIC24FJ128GA108-E/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GA108-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA108-E/PT-ND
Microcontrollers PIC24FJ128GA108-E/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Mcu, 32Mhz, 16Bit, Tqfp-80; Product Range Microchip - 45P4806 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Mhz, 16Bit, Tqfp-80; Product Range Microchip
45P4806
Mcu, 32Mhz, 16Bit, Tqfp-80; Product Range Microchip 45P4806
MCU, 32MHZ, 16BIT, TQFP-80; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:80Pins RoHS Compliant: Yes

MCU, 32MHZ, 16BIT, TQFP-80; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ128GA108-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA108-E/PT
Embedded - Microcontrollers PIC24FJ128GA108-E/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GA108-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA108-E/PT
Microcontrollers PIC24FJ128GA108-E/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA108-E/PT
16-bit Microcontrollers - MCU PIC24FJ128GA108-E/PT
16-bit Microcontrollers - MCU 128KB Flash 16Kb RAM 69 I/O nanoWatt

16-bit Microcontrollers - MCU 128KB Flash 16Kb RAM 69 I/O nanoWatt

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA108-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA108-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA108-E/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GA108-E/PT-ND 45P4806 PIC24FJ128GA108-E/PT PIC24FJ128GA108-E/PT PIC24FJ128GA108-E/PT PIC24FJ128GA108-E/PT
Product Name Microcontrollers Mcu, 32Mhz, 16Bit, Tqfp-80; Product Range Microchip Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers