Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24FJ128GA008-I/PT

Description
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GA008-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA008- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GA008-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA008- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GA008-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA008-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA008-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GA008-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA008- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GA008-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA008-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ128GA008-I/PT - 930556-PIC24FJ128GA008-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ128GA008-I/PT
930556-PIC24FJ128GA008-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ128GA008-I/PT 930556-PIC24FJ128GA008-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 930556-PIC24FJ128GA0 08-I/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 16MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ128GA008 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930556-PIC24FJ128GA008-I/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
Core Processor: PIC
Speed: 16MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ128GA008
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 6230910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230910
Microcontrollers 6230910
Micro,PIC,128K Fl,PIC24FJ128GA008-I /PT

Micro,PIC,128K Fl,PIC24FJ128GA008-I/PT

Supplier's Site
Microcontrollers - 6230910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230910P
Microcontrollers 6230910P
Micro,PIC,128K Fl,PIC24FJ128GA008-I /PT

Micro,PIC,128K Fl,PIC24FJ128GA008-I/PT

Supplier's Site
Microcontrollers - 1654601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654601
Microcontrollers 1654601
Micro,PIC,128K Fl,PIC24FJ128GA008-I /PT

Micro,PIC,128K Fl,PIC24FJ128GA008-I/PT

Supplier's Site
Microcontrollers - PIC24FJ128GA008-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA008-I/PT-ND
Microcontrollers PIC24FJ128GA008-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 80TQFP - 536-PIC24FJ128GA008-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 80TQFP
536-PIC24FJ128GA008-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP 536-PIC24FJ128GA008-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA008-I/PT
16-bit Microcontrollers - MCU PIC24FJ128GA008-I/PT
16-bit Microcontrollers - MCU 16 Bit 128KB Flash 8Kb RAM 53 I/O

16-bit Microcontrollers - MCU 16 Bit 128KB Flash 8Kb RAM 53 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA008-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA008-I/PT
Microcontrollers PIC24FJ128GA008-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip - 56K7339 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip
56K7339
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip 56K7339
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-80; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-80; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA008-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA008-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA008-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ128GA008-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA008-I/PT
Embedded - Microcontrollers PIC24FJ128GA008-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GA008-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GA008-I/PT
Microcontrollers PIC24FJ128GA008-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ128GA008-I/PT 930556-PIC24FJ128GA008-I/PT 6230910 6230910P PIC24FJ128GA008-I/PT-ND 536-PIC24FJ128GA008-I/PT PIC24FJ128GA008-I/PT PIC24FJ128GA008-I/PT 56K7339 PIC24FJ128GA008-I/PT PIC24FJ128GA008-I/PT PIC24FJ128GA008-I/PT
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ128GA008-I/PT Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 128KB FLASH 80TQFP 16-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 32 MHz 16 MHz 16 MHz
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.3 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CIL25MCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details