PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
16-bit Microcontrollers - MCU 16-bit 128KB Flash 24K RAM USB Graphics
IC MCU 16BIT 128KB FLSH 121TFBGA
IC MCU 16BIT 128KB FLSH 121TFBGA
MCU, 16BIT, 32MHZ, BGA-121; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:24KB; No. of Pins:121Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128DA110T-I/BG-ND | PIC24FJ128DA110T-I/BG | PIC24FJ128DA110T-I/BG | PIC24FJ128DA110T-I/BG | PIC24FJ128DA110T-I/BG | 73R8628 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Bga-121; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b | |||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| ROM | 128 KB |