Microchip Technology, Inc. Microcontrollers PIC24FJ1024GA606T-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ1024GA606T-I/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a modified Harvard architecture and a maximum operating frequency of 32 MHz, allowing for up to 16 MIPS performance. It offers a substantial 1024 Kbytes of Flash program memory and 32 Kbytes of SRAM, making it suitable for complex applications. The device supports USB v2.0 On-The-Go (OTG) functionality, enabling dual-role operation as either a host or peripheral, with support for multiple endpoints and various USB transfer types. In terms of analog capabilities, the microcontroller includes a 10/12-bit A/D converter with up to 24 channels and a conversion rate of 200 ksps, alongside three rail-to-rail analog comparators. It also features a charge time measurement unit for capacitive touch sensing applications. The device is designed with low-power features, including sleep and idle modes, and a digitally controlled oscillator for efficient power management. Additional features include a dual partition Flash program array for independent software applications, in-circuit serial programming, and a range of peripheral interfaces such as SPI, I2C, and UART. The operating voltage range is from 2.0V to 3.6V, and it is rated for industrial temperature ranges from -40°C to +85°C, with extended options up to +125°C. This microcontroller is well-suited for applications requiring high performance, extensive memory, and versatile connectivity options.

Datasheet Summary
Powered by GS/AI

The PIC24FJ1024GA606T-I/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a modified Harvard architecture and a maximum operating frequency of 32 MHz, allowing for up to 16 MIPS performance. It offers a substantial 1024 Kbytes of Flash program memory and 32 Kbytes of SRAM, making it suitable for complex applications. The device supports USB v2.0 On-The-Go (OTG) functionality, enabling dual-role operation as either a host or peripheral, with support for multiple endpoints and various USB transfer types. In terms of analog capabilities, the microcontroller includes a 10/12-bit A/D converter with up to 24 channels and a conversion rate of 200 ksps, alongside three rail-to-rail analog comparators. It also features a charge time measurement unit for capacitive touch sensing applications. The device is designed with low-power features, including sleep and idle modes, and a digitally controlled oscillator for efficient power management. Additional features include a dual partition Flash program array for independent software applications, in-circuit serial programming, and a range of peripheral interfaces such as SPI, I2C, and UART. The operating voltage range is from 2.0V to 3.6V, and it is rated for industrial temperature ranges from -40°C to +85°C, with extended options up to +125°C. This microcontroller is well-suited for applications requiring high performance, extensive memory, and versatile connectivity options.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ1024GA606T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ1024GA606T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ1024GA606T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 1MB Embedded Microcontroller MCU - 685-PIC24FJ1024GA606T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-PIC24FJ1024GA606T-I/PT
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-PIC24FJ1024GA606T-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP Product overview: PIC24FJ1024GA606T-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA606 T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 64TQFP Product overview: PIC24FJ1024GA606T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA606T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1155737-PIC24FJ1024GA606T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1155737-PIC24FJ1024GA606T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1155737-PIC24FJ1024GA606T-I/PT
Win Source Part Number: 1155737-PIC24FJ1024G A606T-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 1MB (341.5K x 24) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC24FJ1024GA606T-IP T; ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ1024GA606T-I/ PTCT,PIC24FJ1024GA60 6T-I/PT-ND,PIC24FJ10 24GA606T-I/PTTR,PIC2 4FJ1024GA606T-I/PTDK R Base Product Number: PIC24FJ1024GA606

Win Source Part Number: 1155737-PIC24FJ1024GA606T-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 1MB (341.5K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24FJ1024GA606T-IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FJ1024GA606T-I/PTCT,PIC24FJ1024GA606T-I/PT-ND,PIC24FJ1024GA606T-I/PTTR,PIC24FJ1024GA606T-I/PTDKR
Base Product Number: PIC24FJ1024GA606

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ1024GA606T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ1024GA606T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ1024GA606T-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP

IC MCU 16BIT 1MB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC24FJ1024GA606T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ1024GA606T-I/PT
Microcontrollers PIC24FJ1024GA606T-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip - 72Y1496 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip
72Y1496
Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip 72Y1496
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ1024GA606T-I/PT
16-bit Microcontrollers - MCU PIC24FJ1024GA606T-I/PT
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM

16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM

Buy Now Datasheet
Microcontrollers PIC24FJ1024GA606T-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP

IC MCU 16BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ1024GA606T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ1024GA606T-I/PT
Embedded - Microcontrollers PIC24FJ1024GA606T-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP

IC MCU 16BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ1024GA606T-I/PTDKR-ND 685-PIC24FJ1024GA606T-I/PT 1155737-PIC24FJ1024GA606T-I/PT PIC24FJ1024GA606T-I/PT PIC24FJ1024GA606T-I/PT 72Y1496 PIC24FJ1024GA606T-I/PT PIC24FJ1024GA606T-I/PT PIC24FJ1024GA606T-I/PT
Product Name Microcontrollers 16-bit 16BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 1000 KB 32 KB 32 KB 32 KB 32 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers