Microchip Technology, Inc. Low Power MCU w/ 1MB Dual Flash, Live Update PIC24FJ1024GA606

Description
The eXtreme low power, PIC24F MCU includes up to 1MB of Flash memory with Error Correction Code (ECC) and 32 KB of RAM. This device features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications, permitting simultaneous programming of one partition while executing application code from the other. With the ability to perform over-the-air firmware updates, designers can provide a cost-effective, reliable and secure method for updating their applications. These MCUs also feature eXtreme low power modes with current consumptions as low as 300nA in sleep modes. This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as electricity metering, HVAC control, fingerprint scanners and gaming. Additional Features CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator: 96 MHz PLL option Multiple clock divide options Run-time self-calibration capability for maintaining better than ±0.20% accuracy Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Live Update Dual Partition Flash with Live Update Capability Capable of Holding Two Independent Software Applications, including Bootloader Permits Simultaneous Programming of One Partition while Executing Application Code from the Other Allows Run-Time Switching Between Active Partitions Low-Power Features Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: 12-bit conversion rate of 200 ksps Auto-scan and threshold compare features Conversion available during Sleep Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration Charge Time Measurement Unit (CTMU): Used for capacitive touch sensing, up to 24 channels Time measurement down to 100 ps resolution Peripheral Features Peripheral Pin Select (PPS) –Allows Independent I/O Mapping of Many Peripherals Eight-Channel DMA Supports All Peripheral modules Six Input Capture modules, Each with a Dedicated 16-Bit Timer Six Output Compare/PWM modules, Each with a Dedicated 16-Bit Timer Four Single Output CCPs (SCCPs) and Three Multiple Output CCPs (MCCPs) Enhanced Parallel Master/Slave Port (EPMP/EPSP) Hardware Real-Time Clock/Calendar (RTCC) with Timestamping Programmable 32-Bit Cyclic Redundancy Check (CRC) Generator Four Configurable Logic Cells (CLCs) 5.5V Tolerant Inputs on Multiple I/O Pins
Datasheet
Description
The eXtreme low power, PIC24F MCU includes up to 1MB of Flash memory with Error Correction Code (ECC) and 32 KB of RAM. This device features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications, permitting simultaneous programming of one partition while executing application code from the other. With the ability to perform over-the-air firmware updates, designers can provide a cost-effective, reliable and secure method for updating their applications. These MCUs also feature eXtreme low power modes with current consumptions as low as 300nA in sleep modes. This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as electricity metering, HVAC control, fingerprint scanners and gaming. Additional Features CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator: 96 MHz PLL option Multiple clock divide options Run-time self-calibration capability for maintaining better than ±0.20% accuracy Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Live Update Dual Partition Flash with Live Update Capability Capable of Holding Two Independent Software Applications, including Bootloader Permits Simultaneous Programming of One Partition while Executing Application Code from the Other Allows Run-Time Switching Between Active Partitions Low-Power Features Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: 12-bit conversion rate of 200 ksps Auto-scan and threshold compare features Conversion available during Sleep Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration Charge Time Measurement Unit (CTMU): Used for capacitive touch sensing, up to 24 channels Time measurement down to 100 ps resolution Peripheral Features Peripheral Pin Select (PPS) –Allows Independent I/O Mapping of Many Peripherals Eight-Channel DMA Supports All Peripheral modules Six Input Capture modules, Each with a Dedicated 16-Bit Timer Six Output Compare/PWM modules, Each with a Dedicated 16-Bit Timer Four Single Output CCPs (SCCPs) and Three Multiple Output CCPs (MCCPs) Enhanced Parallel Master/Slave Port (EPMP/EPSP) Hardware Real-Time Clock/Calendar (RTCC) with Timestamping Programmable 32-Bit Cyclic Redundancy Check (CRC) Generator Four Configurable Logic Cells (CLCs) 5.5V Tolerant Inputs on Multiple I/O Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU w/ 1MB Dual Flash, Live Update - PIC24FJ1024GA606 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU w/ 1MB Dual Flash, Live Update
PIC24FJ1024GA606
Low Power MCU w/ 1MB Dual Flash, Live Update PIC24FJ1024GA606
The eXtreme low power, PIC24F MCU includes up to 1MB of Flash memory with Error Correction Code (ECC) and 32 KB of RAM. This device features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications, permitting simultaneous programming of one partition while executing application code from the other. With the ability to perform over-the-air firmware updates, designers can provide a cost-effective, reliable and secure method for updating their applications. These MCUs also feature eXtreme low power modes with current consumptions as low as 300nA in sleep modes. This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as electricity metering, HVAC control, fingerprint scanners and gaming. Additional Features CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator: 96 MHz PLL option Multiple clock divide options Run-time self-calibration capability for maintaining better than ±0.20% accuracy Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Live Update Dual Partition Flash with Live Update Capability Capable of Holding Two Independent Software Applications, including Bootloader Permits Simultaneous Programming of One Partition while Executing Application Code from the Other Allows Run-Time Switching Between Active Partitions Low-Power Features Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: 12-bit conversion rate of 200 ksps Auto-scan and threshold compare features Conversion available during Sleep Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration Charge Time Measurement Unit (CTMU): Used for capacitive touch sensing, up to 24 channels Time measurement down to 100 ps resolution Peripheral Features Peripheral Pin Select (PPS) –Allows Independent I/O Mapping of Many Peripherals Eight-Channel DMA Supports All Peripheral modules Six Input Capture modules, Each with a Dedicated 16-Bit Timer Six Output Compare/PWM modules, Each with a Dedicated 16-Bit Timer Four Single Output CCPs (SCCPs) and Three Multiple Output CCPs (MCCPs) Enhanced Parallel Master/Slave Port (EPMP/EPSP) Hardware Real-Time Clock/Calendar (RTCC) with Timestamping Programmable 32-Bit Cyclic Redundancy Check (CRC) Generator Four Configurable Logic Cells (CLCs) 5.5V Tolerant Inputs on Multiple I/O Pins

The eXtreme low power, PIC24F MCU includes up to 1MB of Flash memory with Error Correction Code (ECC) and 32 KB of RAM. This device features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications, permitting simultaneous programming of one partition while executing application code from the other. With the ability to perform over-the-air firmware updates, designers can provide a cost-effective, reliable and secure method for updating their applications. These MCUs also feature eXtreme low power modes with current consumptions as low as 300nA in sleep modes.
This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as electricity metering, HVAC control, fingerprint scanners and gaming.

Additional Features

  • CPU
    • Modified Harvard Architecture
    • Up to 16 MIPS Operation @ 32 MHz
    • 8 MHz Internal Oscillator:
    • 96 MHz PLL option
    • Multiple clock divide options
    • Run-time self-calibration capability for maintaining better than ±0.20% accuracy
    • Fast start-up
    • 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier
    • 32-Bit by 16-Bit Hardware Divider
    • 16 x 16-Bit Working Register Array
    • C Compiler Optimized Instruction Set Architecture
    • Two Address Generation Units for Separate Read and Write Addressing of Data Memory
  • Live Update
    • Dual Partition Flash with Live Update Capability
    • Capable of Holding Two Independent Software Applications, including Bootloader
    • Permits Simultaneous Programming of One Partition while Executing Application Code from the Other
    • Allows Run-Time Switching Between Active Partitions
  • Low-Power Features
    • Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up
    • Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals
    • Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction
  • Analog Features
    • 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter:
    • 12-bit conversion rate of 200 ksps
    • Auto-scan and threshold compare features
    • Conversion available during Sleep
    • Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration
    • Charge Time Measurement Unit (CTMU):
    • Used for capacitive touch sensing, up to 24 channels
    • Time measurement down to 100 ps resolution
  • Peripheral Features
    • Peripheral Pin Select (PPS) –Allows Independent I/O Mapping of Many Peripherals
    • Eight-Channel DMA Supports All Peripheral modules
    • Six Input Capture modules, Each with a Dedicated 16-Bit Timer
    • Six Output Compare/PWM modules, Each with a Dedicated 16-Bit Timer
    • Four Single Output CCPs (SCCPs) and Three Multiple Output CCPs (MCCPs)
    • Enhanced Parallel Master/Slave Port (EPMP/EPSP)
    • Hardware Real-Time Clock/Calendar (RTCC) with Timestamping
    • Programmable 32-Bit Cyclic Redundancy Check (CRC) Generator
    • Four Configurable Logic Cells (CLCs)
    • 5.5V Tolerant Inputs on Multiple I/O Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ1024GA606
Product Name Low Power MCU w/ 1MB Dual Flash, Live Update
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7831AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers