Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KM102-I/ML

Description
IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Description
IC MCU 16BIT 16KB FLASH 28QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KM102-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KM102-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KM102-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC24F16KM102-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KM102-I/ML
Microcontrollers PIC24F16KM102-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KM102-I/ML
16-bit Microcontrollers - MCU PIC24F16KM102-I/ML
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

Buy Now Datasheet
Embedded - Microcontrollers - PIC24F16KM102-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KM102-I/ML
Embedded - Microcontrollers PIC24F16KM102-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip - 47W7532 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip
47W7532
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip 47W7532
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; ADC Channels:19 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; ADC Channels:19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F16KM102-I/ML PIC24F16KM102-I/ML PIC24F16KM102-I/ML PIC24F16KM102-I/ML 47W7532
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details