Microchip Technology, Inc. Low-Cost, Low Power MCU with 16 MIPS PIC24F16KL402

Description
Cost effective PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Includes PIC18 peripherals such as MSSP (I2C/SPI) and CCP/ECCP for flexibility and easy migration. Ideal for cost sensitive applications requiring 16 MIPS performance. Additional Features Typical XLP specifications include: Sleep mode currents as low as 30nA at 25C Run mode currents under 350uA/MHz Idle mode currents under 80uA/MHz at 1.8V Watchdog timer as low as 210nA at 25C 512 Bytes of Data EEPROM CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 10-bit ADC, up to 12 - channel, 500k samples per second Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support 2 Master Synchronous Serial Port modules (MSSPs) with Two modes of operation : SPI/ I2C™ One Enhanced CCP module (ECCP) and Two CCP modules
Datasheet
Description
Cost effective PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Includes PIC18 peripherals such as MSSP (I2C/SPI) and CCP/ECCP for flexibility and easy migration. Ideal for cost sensitive applications requiring 16 MIPS performance. Additional Features Typical XLP specifications include: Sleep mode currents as low as 30nA at 25C Run mode currents under 350uA/MHz Idle mode currents under 80uA/MHz at 1.8V Watchdog timer as low as 210nA at 25C 512 Bytes of Data EEPROM CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 10-bit ADC, up to 12 - channel, 500k samples per second Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support 2 Master Synchronous Serial Port modules (MSSPs) with Two modes of operation : SPI/ I2C™ One Enhanced CCP module (ECCP) and Two CCP modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Cost, Low Power MCU with 16 MIPS - PIC24F16KL402 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Cost, Low Power MCU with 16 MIPS
PIC24F16KL402
Low-Cost, Low Power MCU with 16 MIPS PIC24F16KL402
Cost effective PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Includes PIC18 peripherals such as MSSP (I2C/SPI) and CCP/ECCP for flexibility and easy migration. Ideal for cost sensitive applications requiring 16 MIPS performance. Additional Features Typical XLP specifications include: Sleep mode currents as low as 30nA at 25C Run mode currents under 350uA/MHz Idle mode currents under 80uA/MHz at 1.8V Watchdog timer as low as 210nA at 25C 512 Bytes of Data EEPROM CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 10-bit ADC, up to 12 - channel, 500k samples per second Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support 2 Master Synchronous Serial Port modules (MSSPs) with Two modes of operation : SPI/ I2C™ One Enhanced CCP module (ECCP) and Two CCP modules

Cost effective PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Includes PIC18 peripherals such as MSSP (I2C/SPI) and CCP/ECCP for flexibility and easy migration. Ideal for cost sensitive applications requiring 16 MIPS performance.

Additional Features

  • Typical XLP specifications include:
    • Sleep mode currents as low as 30nA at 25C
    • Run mode currents under 350uA/MHz
    • Idle mode currents under 80uA/MHz at 1.8V
    • Watchdog timer as low as 210nA at 25C
    • 512 Bytes of Data EEPROM
  • CPU:
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set System
  • Peripherals:
    • 10-bit ADC, up to 12 - channel, 500k samples per second
    • Two Analog rail-to-rail comparators Peripherals
    • 2 UART Modules with LIN and IrDA support
    • 2 Master Synchronous Serial Port modules (MSSPs) with Two modes of operation : SPI/ I2C™
    • One Enhanced CCP module (ECCP) and Two CCP modules
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24F16KL402
Product Name Low-Cost, Low Power MCU with 16 MIPS
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 2
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers