Microchip Technology, Inc. Microcontrollers PIC24F16KL402-I/SO

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F16KL402-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KL402-I/SO-ND
Microcontrollers PIC24F16KL402-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KL402-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KL402-I/SO
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KL402-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: PIC24F16KL402-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL402-I/ SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SOIC Product overview: PIC24F16KL402-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL402-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SO - 930550-PIC24F16KL402-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SO
930550-PIC24F16KL402-I/SO
Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SO 930550-PIC24F16KL402-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 930550-PIC24F16KL402 -I/SO Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KL402 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930550-PIC24F16KL402-I/SO
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F16KL402
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KL402-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KL402-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KL402-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip - 64T1133 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip
64T1133
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip 64T1133
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24F16KL402-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KL402-I/SO
Microcontrollers PIC24F16KL402-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC24F16KL402-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KL402-I/SO
Microcontrollers PIC24F16KL402-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24F16KL402-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KL402-I/SO
Embedded - Microcontrollers PIC24F16KL402-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KL402-I/SO
16-bit Microcontrollers - MCU PIC24F16KL402-I/SO
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC

16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F16KL402-I/SO-ND 685-PIC24F16KL402-I/SO 930550-PIC24F16KL402-I/SO PIC24F16KL402-I/SO 64T1133 PIC24F16KL402-I/SO PIC24F16KL402-I/SO PIC24F16KL402-I/SO PIC24F16KL402-I/SO
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SO Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details