IC MCU 16BIT 16KB FLASH 20SOIC Product overview: PIC24F16KL401-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401-I/
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC
Win Source Part Number: 1085126-PIC24F16KL40
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24F04KA201-I/SO; PIC24F08KL301-I/SO; PIC24F08KL201-I/SOPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24F16KL401ISO
Base Product Number: PIC24F16KL401
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC
IC MCU 16BIT 16KB FLASH 20SOIC
IC MCU 16BIT 16KB FLASH 20SOIC
IC MCU 16BIT 16KB FLASH 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24F16KL401-I/SO | PIC24F16KL401-I/SO-ND | 1085126-PIC24F16KL401-I/SO | PIC24F16KL401-I/SO | PIC24F16KL401-I/SO | PIC24F16KL401-I/SO | PIC24F16KL401-I/SO | PIC24F16KL401-I/SO |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.5120 KB | 16 KB | 512 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |