Microchip Technology, Inc. Low Power MCU with 3V and 5V options PIC24F16KA302

Description
16-bit Microcontroller featuring eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance. Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical nanoWatt XLP specifications include: nanoWatt XLP Technology ideal for battery applications 20nA Deep Sleep mode 25nA Sleep mode with RAM retention 500nA Real Time Clock & Calendar operation in Sleep modes 400nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: 1uS wake-up from Sleep 50nA I/O port leakage 200uA at 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 12-bit Differential ADC, 16 channels, 100k samples per second, 16-deep result buffer Charge Time Measurement Unit (CTMU) enabling 16 channels of Capacitive Touch Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support, 4 Deep FIFO 2 SPI Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Hardware RTCC, Real-Time Clock Calendar with Alarms
Datasheet
Description
16-bit Microcontroller featuring eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance. Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical nanoWatt XLP specifications include: nanoWatt XLP Technology ideal for battery applications 20nA Deep Sleep mode 25nA Sleep mode with RAM retention 500nA Real Time Clock & Calendar operation in Sleep modes 400nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: 1uS wake-up from Sleep 50nA I/O port leakage 200uA at 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 12-bit Differential ADC, 16 channels, 100k samples per second, 16-deep result buffer Charge Time Measurement Unit (CTMU) enabling 16 channels of Capacitive Touch Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support, 4 Deep FIFO 2 SPI Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Hardware RTCC, Real-Time Clock Calendar with Alarms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU with 3V and 5V options - PIC24F16KA302 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU with 3V and 5V options
PIC24F16KA302
Low Power MCU with 3V and 5V options PIC24F16KA302
16-bit Microcontroller featuring eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance. Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical nanoWatt XLP specifications include: nanoWatt XLP Technology ideal for battery applications 20nA Deep Sleep mode 25nA Sleep mode with RAM retention 500nA Real Time Clock & Calendar operation in Sleep modes 400nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: 1uS wake-up from Sleep 50nA I/O port leakage 200uA at 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 12-bit Differential ADC, 16 channels, 100k samples per second, 16-deep result buffer Charge Time Measurement Unit (CTMU) enabling 16 channels of Capacitive Touch Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support, 4 Deep FIFO 2 SPI Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Hardware RTCC, Real-Time Clock Calendar with Alarms

16-bit Microcontroller featuring eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance.

Additional Features

  • Operating voltage:
    • PIC24FV products support 2.0V-5.5V operation
    • PIC24F products support 1.8V-3.6V operation
  • Typical nanoWatt XLP specifications include:
    • nanoWatt XLP Technology ideal for battery applications
    • 20nA Deep Sleep mode
    • 25nA Sleep mode with RAM retention
    • 500nA Real Time Clock & Calendar operation in Sleep modes
    • 400nA Watch Dog Timer operation in Sleep modes
    • 512 Bytes of Data EEPROM
  • Other Low Power Specifications include:
    • 1uS wake-up from Sleep
    • 50nA I/O port leakage
    • 200uA at 1MHz Run mode
    • Power Modes: Run, Doze, Idle, Sleep, Deep Sleep
    • System Supervisors: Low Power BOR, WDT, INT0 and RTCC
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
  • CPU:
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set System
  • Peripherals:
    • 12-bit Differential ADC, 16 channels, 100k samples per second, 16-deep result buffer
    • Charge Time Measurement Unit (CTMU) enabling 16 channels of Capacitive Touch
    • Two Analog rail-to-rail comparators Peripherals
    • 2 UART Modules with LIN and IrDA support, 4 Deep FIFO
    • 2 SPI Modules with 8 Deep FIFO
    • 2 I2C™ Modules with Master and Slave Modes
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24F16KA302
Product Name Low Power MCU with 3V and 5V options
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 11
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers