Microchip Technology, Inc. Microcontrollers PIC24F16KA101-I/P

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F16KA101-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KA101-I/P-ND
Microcontrollers PIC24F16KA101-I/P-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KA101-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA101-I/P
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA101-I/P
IC MCU 16BIT 16KB FLASH 20DIP Product overview: PIC24F16KA101-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/ P can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20DIP Product overview: PIC24F16KA101-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/P - 930548-PIC24F16KA101-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/P
930548-PIC24F16KA101-I/P
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/P 930548-PIC24F16KA101-I/P
Manufacturer: Microchip Technology Win Source Part Number: 930548-PIC24F16KA101 -I/P Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP Core Processor: PIC Speed: 32MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KA101 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930548-PIC24F16KA101-I/P
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F16KA101
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KA101-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KA101-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KA101-I/P
IC MCU 16BIT 16KB FLASH 20DIP

IC MCU 16BIT 16KB FLASH 20DIP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA101-I/P
Embedded - Microcontrollers PIC24F16KA101-I/P
IC MCU 16BIT 16KB FLASH 20DIP

IC MCU 16BIT 16KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA101-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA101-I/P
Microcontrollers PIC24F16KA101-I/P
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA101-I/P
16-bit Microcontrollers - MCU PIC24F16KA101-I/P
16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 16MIPS I/O16B

16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 16MIPS I/O16B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F16KA101-I/P-ND 685-PIC24F16KA101-I/P 930548-PIC24F16KA101-I/P PIC24F16KA101-I/P PIC24F16KA101-I/P PIC24F16KA101-I/P PIC24F16KA101-I/P
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/P Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b
RAM 1.5 KB 1.5 KB 16 KB 1.5 KB 1.5 KB
ROM 16 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers