Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KL302-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322470-PIC24F08KL30 2-I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 47 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: 3A991B1A Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F08KL302ISS Base Product Number: PIC24F08KL302 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322470-PIC24F08KL30 2-I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 47 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: 3A991B1A Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F08KL302ISS Base Product Number: PIC24F08KL302 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322470-PIC24F08KL302-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322470-PIC24F08KL302-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322470-PIC24F08KL302-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1322470-PIC24F08KL30 2-I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 47 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: 3A991B1A Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F08KL302ISS Base Product Number: PIC24F08KL302 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322470-PIC24F08KL302-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991B1A
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24F08KL302ISS
Base Product Number: PIC24F08KL302
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC24F08KL302-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F08KL302-I/SS-ND
Microcontrollers PIC24F08KL302-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24F08KL302-I/SS
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24F08KL302-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP Product overview: PIC24F08KL302-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL302-I/ SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 28SSOP Product overview: PIC24F08KL302-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL302-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F08KL302-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KL302-I/SS
Microcontrollers PIC24F08KL302-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KL302-I/SS
Embedded - Microcontrollers PIC24F08KL302-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KL302-I/SS
16-bit Microcontrollers - MCU PIC24F08KL302-I/SS
16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 512B 3V 10-BIT ADC

16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 512B 3V 10-BIT ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KL302-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KL302-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KL302-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322470-PIC24F08KL302-I/SS PIC24F08KL302-I/SS-ND 685-PIC24F08KL302-I/SS PIC24F08KL302-I/SS PIC24F08KL302-I/SS PIC24F08KL302-I/SS PIC24F08KL302-I/SS
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 8 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers