Microchip Technology, Inc. 16-bit 16BIT 8KB Embedded Microcontroller MCU PIC24F08KA101-I/MQ

Description
IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101-I/ MQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101-I/ MQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-PIC24F08KA101-I/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24F08KA101-I/MQ
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24F08KA101-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101-I/ MQ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F08KA101-I/MQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F08KA101-I/MQ-ND
Microcontrollers PIC24F08KA101-I/MQ-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F08KA101-I/MQ - 792208-PIC24F08KA101-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F08KA101-I/MQ
792208-PIC24F08KA101-I/MQ
Embedded - Embedded - Microcontrollers - PIC24F08KA101-I/MQ 792208-PIC24F08KA101-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 792208-PIC24F08KA101 -I/MQ Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 20-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F08KA101 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x5) Alternative Parts (Cross-Reference): PIC24F08KA101-I/SO; PIC24F08KA101-I/SS; PIC24F08KA101T-I/SS; PIC24F08KA101T-I/SO; Introduction Date: March 31, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792208-PIC24F08KA101-I/MQ
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC24F08KA101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x5)
Alternative Parts (Cross-Reference): PIC24F08KA101-I/SO; PIC24F08KA101-I/SS; PIC24F08KA101T-I/SS; PIC24F08KA101T-I/SO;
Introduction Date: March 31, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - PIC24F08KA101-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KA101-I/MQ
Embedded - Microcontrollers PIC24F08KA101-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN

IC MCU 16BIT 8KB FLASH 20VQFN

Supplier's Site Datasheet
Microcontrollers - PIC24F08KA101-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F08KA101-I/MQ
Microcontrollers PIC24F08KA101-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN

IC MCU 16BIT 8KB FLASH 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KA101-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KA101-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KA101-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN

IC MCU 16BIT 8KB FLASH 20VQFN

Supplier's Site
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family - 536-PIC24F08KA101-I/MQ - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family
536-PIC24F08KA101-I/MQ
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family 536-PIC24F08KA101-I/MQ
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family

16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family

Supplier's Site
Microcontrollers - PIC24F08KA101-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KA101-I/MQ
Microcontrollers PIC24F08KA101-I/MQ
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KA101-I/MQ
16-bit Microcontrollers - MCU PIC24F08KA101-I/MQ
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family

16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24F08KA101-I/MQ PIC24F08KA101-I/MQ-ND 792208-PIC24F08KA101-I/MQ PIC24F08KA101-I/MQ PIC24F08KA101-I/MQ PIC24F08KA101-I/MQ 536-PIC24F08KA101-I/MQ PIC24F08KA101-I/MQ PIC24F08KA101-I/MQ
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F08KA101-I/MQ Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1.5 KB 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 0.5120 KB 8 KB 512 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers