Microchip Technology, Inc. Microcontrollers PIC24F04KA200-I/ST

Description
4KB Flash, 3V, Deep Sleep, nanoWatt XLP
Request a Quote Datasheet
Description
4KB Flash, 3V, Deep Sleep, nanoWatt XLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6878335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6878335
Microcontrollers 6878335
4KB Flash, 3V, Deep Sleep, nanoWatt XLP

4KB Flash, 3V, Deep Sleep, nanoWatt XLP

Supplier's Site
Microcontrollers - 6878335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6878335P
Microcontrollers 6878335P
4KB Flash, 3V, Deep Sleep, nanoWatt XLP

4KB Flash, 3V, Deep Sleep, nanoWatt XLP

Supplier's Site
Microcontrollers - 1654874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654874
Microcontrollers 1654874
4KB Flash, 3V, Deep Sleep, nanoWatt XLP

4KB Flash, 3V, Deep Sleep, nanoWatt XLP

Supplier's Site
Microcontrollers - PIC24F04KA200-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F04KA200-I/ST-ND
Microcontrollers PIC24F04KA200-I/ST-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F04KA200-I/ST - 792204-PIC24F04KA200-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F04KA200-I/ST
792204-PIC24F04KA200-I/ST
Embedded - Embedded - Microcontrollers - PIC24F04KA200-I/ST 792204-PIC24F04KA200-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 792204-PIC24F04KA200 -I/ST Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 4KB (1.375K x 24) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MSP430F2013IPWR; PIC24F04KA200-I/ST; PIC24F08KL200T-I/ST; PIC24F04KA200T-I/ST; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792204-PIC24F04KA200-I/ST
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (1.375K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MSP430F2013IPWR; PIC24F04KA200-I/ST; PIC24F08KL200T-I/ST; PIC24F04KA200T-I/ST;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-PIC24F04KA200-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-PIC24F04KA200-I/ST
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-PIC24F04KA200-I/ST
IC MCU 16BIT 4KB FLASH 14TSSOP Product overview: PIC24F04KA200-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA200-I/ ST can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 14TSSOP Product overview: PIC24F04KA200-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA200-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F04KA200-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F04KA200-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F04KA200-I/ST
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F04KA200-I/ST
16-bit Microcontrollers - MCU PIC24F04KA200-I/ST
16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC

16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F04KA200-I/ST
Embedded - Microcontrollers PIC24F04KA200-I/ST
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet
PIC24F Core, 4KB Flash, 512B RAM, 3V, Deep Sleep, 10-bit 500ksps ADC, CTMU, UART - 70047247 - Allied Electronics, Inc.
Fort Worth, TX, USA
PIC24F Core, 4KB Flash, 512B RAM, 3V, Deep Sleep, 10-bit 500ksps ADC, CTMU, UART
70047247
PIC24F Core, 4KB Flash, 512B RAM, 3V, Deep Sleep, 10-bit 500ksps ADC, CTMU, UART 70047247
PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT which run in Deep Sleep mode for industry leading low power performance.

PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT which run in Deep Sleep mode for industry leading low power performance.

Supplier's Site
Microcontrollers - PIC24F04KA200-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F04KA200-I/ST
Microcontrollers PIC24F04KA200-I/ST
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC24F04KA200-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F04KA200-I/ST
Microcontrollers PIC24F04KA200-I/ST
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tssop-14; Product Range Microchip - 08R2004 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tssop-14; Product Range Microchip
08R2004
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tssop-14; Product Range Microchip 08R2004
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TSSOP-14; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:14Pins; ADC Channels:7 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TSSOP-14; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:14Pins; ADC Channels:7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6878335 6878335P PIC24F04KA200-I/ST-ND 792204-PIC24F04KA200-I/ST 685-PIC24F04KA200-I/ST PIC24F04KA200-I/ST PIC24F04KA200-I/ST PIC24F04KA200-I/ST 70047247 PIC24F04KA200-I/ST PIC24F04KA200-I/ST 08R2004
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F04KA200-I/ST 16-bit 16BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers PIC24F Core, 4KB Flash, 512B RAM, 3V, Deep Sleep, 10-bit 500ksps ADC, CTMU, UART Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tssop-14; Product Range Microchip
Data Bus 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
ROM 4 KB 4 KB 4 KB
Package Type SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP Other; Tube SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width)
Pin Count 14 14 14 14
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers