PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 36P PTG CTMU
IC MCU 16BIT 64KB FLASH 36VTLA
IC MCU 16BIT 64KB FLASH 36VTLA
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
PIC24, 16BIT, 70MIPS, VTLA-36; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:36Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64GP203-I/TL-ND | PIC24EP64GP203-I/TL | PIC24EP64GP203-I/TL | PIC24EP64GP203-I/TL | PIC24EP64GP203-I/TL | 47T5432 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Pic24, 16Bit, 70Mips, Vtla-36; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 8x10b/12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 8 KB | ||
| ROM | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH |