Manufacturer: Microchip Technology
Win Source Part Number: 1089054-PIC24EP512GP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 60 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 24K x 16
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 512KB FLASH 64VQFN Product overview: PIC24EP512GP806-E/MR
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU 512KB FL 53248Bytes RAM GP
IC MCU 16BIT 512KB FLASH 64VQFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 512KB FLASH 64VQFN
IC MCU 16BIT 512KB FLASH 64VQFN
MCU, 16BIT, 70MHZ, QFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1089054-PIC24EP512GP806-E/MR | 685-PIC24EP512GP806-E/MR | PIC24EP512GP806-E/MR-ND | PIC24EP512GP806-E/MR | PIC24EP512GP806-E/MR | PIC24EP512GP806-E/MR | PIC24EP512GP806-E/MR | PIC24EP512GP806-E/MR | 73T1303 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24EP512GP806-E/MR | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 70Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| RAM | 512 KB | 24 KB | 24 KB | 24 KB | 24 KB | 24 KB | 52 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |