PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
PIC24, 16BIT, 60MIPS, VQFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 64VQFN
16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr
IC MCU 16BIT 512KB FLASH 64VQFN
IC MCU 16BIT 512KB FLASH 64VQFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GP206-E/MR-ND | PIC24EP512GP206-E/MR | 53W9668 | PIC24EP512GP206-E/MR | PIC24EP512GP206-E/MR | PIC24EP512GP206-E/MR | PIC24EP512GP206-E/MR |
| Product Name | Microcontrollers | Microcontrollers | Pic24, 16Bit, 60Mips, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 16x10b/12b | ||||||
| RAM | 24 KB | 24 KB | 48 KB | 24 KB | 24 KB | ||
| ROM | 512 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |