The PIC24EP512GP204-I/PT
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 44TQFP
PIC24, 16BIT, 70MIPS, TQFP-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:44Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 44TQFP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GP204-I/PT-ND | PIC24EP512GP204-I/PT | 53W9660 | PIC24EP512GP204-I/PT | PIC24EP512GP204-I/PT | PIC24EP512GP204-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Pic24, 16Bit, 70Mips, Tqfp-44; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 9x10b/12b | |||||
| RAM | 24 KB | 48 KB | 24 KB | 24 KB | ||
| ROM | 512 KB | |||||
| ROM Type | Flash | Flash; FLASH |