PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr
IC MCU 16BIT 512KB FLASH 44QFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
PIC24, 16BIT, 60MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:44Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GP204-E/ML-ND | PIC24EP512GP204-E/ML | PIC24EP512GP204-E/ML | PIC24EP512GP204-E/ML | 53W9653 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 24 KB | 24 KB | 48 KB | ||
| ROM | 512 KB | ||||
| ROM Type | Flash |