PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 28-SPDIP
PIC24, 16BIT, 70MIPS, SDIP-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr
IC MCU 16BIT 512KB FLASH 28SPDIP
IC MCU 16BIT 512KB FLASH 28SPDIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GP202-I/SP-ND | 53W9648 | PIC24EP512GP202-I/SP | PIC24EP512GP202-I/SP | PIC24EP512GP202-I/SP | PIC24EP512GP202-I/SP |
| Product Name | Microcontrollers | Pic24, 16Bit, 70Mips, Sdip-28; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | |||||
| RAM | 24 KB | 48 KB | 24 KB | 24 KB | ||
| ROM | 512 KB | |||||
| ROM Type | Flash | Flash; FLASH |