Microchip Technology, Inc. Microcontrollers PIC24EP512GP202-E/MM

Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP512GP202-E/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP512GP202-E/MM-ND
Microcontrollers PIC24EP512GP202-E/MM-ND
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP512GP202-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP512GP202-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP512GP202-E/MM
IC MCU 16BIT 512KB FLASH 28QFN

IC MCU 16BIT 512KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC24EP512GP202-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP512GP202-E/MM
Embedded - Microcontrollers PIC24EP512GP202-E/MM
IC MCU 16BIT 512KB FLASH 28QFN

IC MCU 16BIT 512KB FLASH 28QFN

Supplier's Site Datasheet
Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip - 53W9640 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip
53W9640
Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip 53W9640
PIC24, 16BIT, 60MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 60MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP512GP202-E/MM
16-bit Microcontrollers - MCU PIC24EP512GP202-E/MM
16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr

16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr

Buy Now Datasheet
Microcontrollers - PIC24EP512GP202-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP512GP202-E/MM
Microcontrollers PIC24EP512GP202-E/MM
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP512GP202-E/MM-ND PIC24EP512GP202-E/MM PIC24EP512GP202-E/MM 53W9640 PIC24EP512GP202-E/MM PIC24EP512GP202-E/MM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 6x10b/12b
RAM 24 KB 24 KB 48 KB 24 KB
ROM 512 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SLM3VAAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details